Bourns, Inc. TRANSISTORS - Transistors (BJT) - Single - BD540C BD540C

Description
Manufacturer: Bourns Inc. Win Source Part Number: 039617-BD540C Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 1A, 5A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 12 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 039617-BD540C Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 1A, 5A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 12 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD540C - 039617-BD540C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD540C
039617-BD540C
TRANSISTORS - Transistors (BJT) - Single - BD540C 039617-BD540C
Manufacturer: Bourns Inc. Win Source Part Number: 039617-BD540C Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 1A, 5A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 12 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 039617-BD540C
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 1A, 5A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 12 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 5A Bipolar Transistor
276-BD540C
100V 5A Bipolar Transistor 276-BD540C
TRANS PNP 100V 5A Product overview: BD540C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD540C can be used for catalog matching and distributor lookup.

TRANS PNP 100V 5A Product overview: BD540C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD540C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 039617-BD540C 276-BD540C
Product Name TRANSISTORS - Transistors (BJT) - Single - BD540C 100V 5A Bipolar Transistor
Polarity PNP; PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

NPN/PNP general purpose transistor - BC817DPN,125 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1220640 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT26; Sot-26
Number of units in IC 2
View Details
30V 0.1A SOT 23 Bipolar Transistor - 276-BC848BL3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers