Bourns, Inc. Single Bipolar Transistors BD250C-S

Description
Bipolar (BJT) Transistor PNP 100V 25A 3W Through Hole SOT-93
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 100V 25A 3W Through Hole SOT-93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD250C-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD250C-S-ND
Single Bipolar Transistors BD250C-S-ND
Bipolar (BJT) Transistor PNP 100V 25A 3W Through Hole SOT-93

Bipolar (BJT) Transistor PNP 100V 25A 3W Through Hole SOT-93

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD250C-S - 1022884-BD250C-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD250C-S
1022884-BD250C-S
TRANSISTORS - Transistors (BJT) - Single - BD250C-S 1022884-BD250C-S
Manufacturer: Bourns Inc. Win Source Part Number: 1022884-BD250C-S Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-93 Maximum Current Collector: 25A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 4V @ 5A, 25A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 5 @ 25A, 4V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1022884-BD250C-S
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-93
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 5A, 25A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 5 @ 25A, 4V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 25A Bipolar Transistor
276-BD250C-S
100V 25A Bipolar Transistor 276-BD250C-S
TRANS PNP 100V 25A SOT93 Product overview: BD250C-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD250C-S can be used for catalog matching and distributor lookup.

TRANS PNP 100V 25A SOT93 Product overview: BD250C-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD250C-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD250C-S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD250C-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD250C-S
TRANS PNP 100V 25A SOT93

TRANS PNP 100V 25A SOT93

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BD250C-S-ND 1022884-BD250C-S 276-BD250C-S BD250C-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD250C-S 100V 25A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type TO-218-3 SOT3; SOT-93 Tube
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCV26E6327HTSA1 - 102896-BCV26E6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP - Darlington
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 6697653 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details