Bourns, Inc. Single Bipolar Transistors BD249C-S

Description
Bipolar (BJT) Transistor NPN 100V 25A 3W Through Hole SOT-93
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 25A 3W Through Hole SOT-93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD249C-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD249C-S-ND
Single Bipolar Transistors BD249C-S-ND
Bipolar (BJT) Transistor NPN 100V 25A 3W Through Hole SOT-93

Bipolar (BJT) Transistor NPN 100V 25A 3W Through Hole SOT-93

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD249C-S - 769832-BD249C-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD249C-S
769832-BD249C-S
TRANSISTORS - Transistors (BJT) - Single - BD249C-S 769832-BD249C-S
Manufacturer: Bourns Inc. Win Source Part Number: 769832-BD249C-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-218-3 Power - Max: 3W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: BD249C Categories: Discrete Semiconductor Products Manufacturer Package: SOT-93 Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 5A, 25A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5 @ 4V, 25A Alternative Parts (Cross-Reference): BD249CG; TIP35C; BD249C; Introduction Date: May 23, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 769832-BD249C-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 3W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: BD249C
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 5A, 25A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5 @ 4V, 25A
Alternative Parts (Cross-Reference): BD249CG; TIP35C; BD249C;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD249C-S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD249C-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD249C-S
TRANS NPN 100V 25A SOT93

TRANS NPN 100V 25A SOT93

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BD249C-S-ND 769832-BD249C-S BD249C-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD249C-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-218-3 SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 1 milliamps 25000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658814 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP69US - 200838-BCP69US - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; P-TSOP6-6
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BPN/DG/B4X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details