Bourns, Inc. Single Bipolar Transistors BD246C-S

Description
Bipolar (BJT) Transistor PNP 100V 10A 3W Through Hole SOT-93
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 100V 10A 3W Through Hole SOT-93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD246C-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD246C-S-ND
Single Bipolar Transistors BD246C-S-ND
Bipolar (BJT) Transistor PNP 100V 10A 3W Through Hole SOT-93

Bipolar (BJT) Transistor PNP 100V 10A 3W Through Hole SOT-93

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD246C-S - 769831-BD246C-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD246C-S
769831-BD246C-S
TRANSISTORS - Transistors (BJT) - Single - BD246C-S 769831-BD246C-S
Manufacturer: Bourns Inc. Win Source Part Number: 769831-BD246C-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-218-3 Power - Max: 3W Transistor Type: PNP Part Status: Obsolete(EOL) Family Name: BD246C Categories: Discrete Semiconductor Products Manufacturer Package: SOT-93 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 2.5A, 10A Current - Collector Cutoff (Maximum): 700μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 4 @ 10A, 4V Alternative Parts (Cross-Reference): 2SA1694-T; KTA1940O; KTB688R; TIP34CO; Introduction Date: May 23, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 769831-BD246C-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 3W
Transistor Type: PNP
Part Status: Obsolete(EOL)
Family Name: BD246C
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 2.5A, 10A
Current - Collector Cutoff (Maximum): 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 4 @ 10A, 4V
Alternative Parts (Cross-Reference): 2SA1694-T; KTA1940O; KTB688R; TIP34CO;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD246C-S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD246C-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD246C-S
TRANS PNP 100V 10A SOT93

TRANS PNP 100V 10A SOT93

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BD246C-S-ND 769831-BD246C-S BD246C-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD246C-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-218-3 SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 0.7000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697644P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC858C - BC858C - Infineon Technologies AG
Specs
Polarity PNP (Single); PNP
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
View Details