Bourns, Inc. 100V 10A Bipolar Transistor BD245C

Description
TRANS NPN DARL 100V 10A Product overview: BD245C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD245C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 100V 10A Product overview: BD245C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD245C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 10A Bipolar Transistor
276-BD245C
100V 10A Bipolar Transistor 276-BD245C
TRANS NPN DARL 100V 10A Product overview: BD245C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD245C can be used for catalog matching and distributor lookup.

TRANS NPN DARL 100V 10A Product overview: BD245C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD245C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD245C - 200965-BD245C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD245C
200965-BD245C
TRANSISTORS - Transistors (BJT) - Single - BD245C 200965-BD245C
Manufacturer: Bourns Inc. Win Source Part Number: 200965-BD245C Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-93 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 4V @ 2.5A, 10A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 4 @ 10A, 4V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 200965-BD245C
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-93
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 2.5A, 10A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 4 @ 10A, 4V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BD245C 200965-BD245C
Product Name 100V 10A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BD245C
Polarity NPN NPN; NPN - Darlington
Unlock Full Specs
to access all available technical data