Bipolar (BJT) Transistor NPN 80V 10A 3W Through Hole SOT-93
Manufacturer: Bourns Inc.
Win Source Part Number: 863934-BD245B-S
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 10 A - 3 W Through Hole SOT-93
Package: Tube
Package: TO-218-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BD245
Categories: Discrete Semiconductor Products
Case / Package: SOT-93
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
TRANS NPN 80V 10A SOT93
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BD245B-S-ND | 863934-BD245B-S | BD245B-S |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD245B-S | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |