Bourns, Inc. Single Bipolar Transistors BD245-S

Description
Bipolar (BJT) Transistor NPN 45V 10A 3W Through Hole SOT-93
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 10A 3W Through Hole SOT-93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD245-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD245-S-ND
Single Bipolar Transistors BD245-S-ND
Bipolar (BJT) Transistor NPN 45V 10A 3W Through Hole SOT-93

Bipolar (BJT) Transistor NPN 45V 10A 3W Through Hole SOT-93

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD245-S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD245-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD245-S
TRANS NPN 45V 10A SOT93

TRANS NPN 45V 10A SOT93

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number BD245-S-ND BD245-S
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
NPN/PNP general purpose transistor - BC817DPN-QX - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 6697388 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details