Bipolar (BJT) Transistor PNP 80V 6A 2W Through Hole TO-220
TRANS PNP 80V 6A TO220
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BD244B-S-ND | BD244B-S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |