FUSE BOARD MOUNT 2A 600VAC 2SMD Product overview: B2000T from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-B2000T can be used for catalog matching and distributor lookup.
2A 600V AC DC Fuse Board Mount Surface Mount
Manufacturer: Bourns Inc.
Win Source Part Number: 806687-B2000T
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount
Voltage Rating - AC: 600V
Melting I2t: 37
Approvals: UR
DC Cold Resistance: 0.056 Ohms
Applications: Telecom
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.380" L x 0.120" W x 0.120" H (9.65mm x 3.05mm x 3.05mm)
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
FUSE BOARD MOUNT 2A 600VAC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-B2000T | B2000TTR-ND | 806687-B2000T | B2000T |
| Product Name | 2A Circuit Protection Fuse | Electrical, Specialty Fuses | Electrical, Specialty Fuses - B2000T | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | SMD | |
| Approvals / Standards | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |