Bourns, Inc. Varistor, Aec-Q200, Mlv, 110V, 1210; Voltage Rating Vac Bourns AV40K1210401NIR1

Description
VARISTOR, AEC-Q200, MLV, 110V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 110V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 110V, 1210; Voltage Rating Vac Bourns - 64AH2253 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 110V, 1210; Voltage Rating Vac Bourns
64AH2253
Varistor, Aec-Q200, Mlv, 110V, 1210; Voltage Rating Vac Bourns 64AH2253
VARISTOR, AEC-Q200, MLV, 110V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 110V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 110V, 1210; Voltage Rating Vac Bourns - 64AH2252 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 110V, 1210; Voltage Rating Vac Bourns
64AH2252
Varistor, Aec-Q200, Mlv, 110V, 1210; Voltage Rating Vac Bourns 64AH2252
VARISTOR, AEC-Q200, MLV, 110V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 110V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2253
Product Name Varistor, Aec-Q200, Mlv, 110V, 1210; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diode - 81005925 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details