Bourns, Inc. Varistor, Aec-Q200, Mlv, 110V, 1206; Voltage Rating Vac Bourns AV40K1206201NIR1

Description
VARISTOR, AEC-Q200, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 110V, 1206; Voltage Rating Vac Bourns - 64AH2250 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 110V, 1206; Voltage Rating Vac Bourns
64AH2250
Varistor, Aec-Q200, Mlv, 110V, 1206; Voltage Rating Vac Bourns 64AH2250
VARISTOR, AEC-Q200, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 110V, 1206; Voltage Rating Vac Bourns - 64AH2251 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 110V, 1206; Voltage Rating Vac Bourns
64AH2251
Varistor, Aec-Q200, Mlv, 110V, 1206; Voltage Rating Vac Bourns 64AH2251
VARISTOR, AEC-Q200, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2250
Product Name Varistor, Aec-Q200, Mlv, 110V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4487 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 17 mA
IR 0.2500 mA
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 400 volts
View Details
Zener Diodes - 1220192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details