Bourns, Inc. TVS - TVS - Varistors, MOVs - AV30K2220122NIR1 AV30K2220122NIR1

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974331-AV30K2220122N IR1 Categories: TVS - Varistors,MOVs Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Schedule B: 8533400080, 8533400080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974331-AV30K2220122N IR1 Categories: TVS - Varistors,MOVs Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Schedule B: 8533400080, 8533400080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - AV30K2220122NIR1 - 974331-AV30K2220122NIR1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - AV30K2220122NIR1
974331-AV30K2220122NIR1
TVS - TVS - Varistors, MOVs - AV30K2220122NIR1 974331-AV30K2220122NIR1
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974331-AV30K2220122N IR1 Categories: TVS - Varistors,MOVs Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Schedule B: 8533400080, 8533400080

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974331-AV30K2220122NIR1
Categories: TVS - Varistors,MOVs
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Schedule B: 8533400080, 8533400080

Buy Now
Varistor, Aec-Q200, Mlv, 77V, 2220; Voltage Rating Vac Bourns - 64AH2249 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 77V, 2220; Voltage Rating Vac Bourns
64AH2249
Varistor, Aec-Q200, Mlv, 77V, 2220; Voltage Rating Vac Bourns 64AH2249
VARISTOR, AEC-Q200, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 77V, 2220 Rohs Compliant Bourns - 68AH8912 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 77V, 2220 Rohs Compliant Bourns
68AH8912
Varistor, Aec-Q200, Mlv, 77V, 2220 Rohs Compliant Bourns 68AH8912
VARISTOR, AEC-Q200, MLV, 77V, 2220 ROHS COMPLIANT: YES

VARISTOR, AEC-Q200, MLV, 77V, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 974331-AV30K2220122NIR1 64AH2249
Product Name TVS - TVS - Varistors, MOVs - AV30K2220122NIR1 Varistor, Aec-Q200, Mlv, 77V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data