Bourns, Inc. Varistor, Aec-Q200, Mlv, 77V, 1812; Voltage Rating Vac Bourns AV30K1812801NIR1

Description
VARISTOR, AEC-Q200, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 77V, 1812; Voltage Rating Vac Bourns - 64AH2246 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 77V, 1812; Voltage Rating Vac Bourns
64AH2246
Varistor, Aec-Q200, Mlv, 77V, 1812; Voltage Rating Vac Bourns 64AH2246
VARISTOR, AEC-Q200, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 77V, 1812; Voltage Rating Vac Bourns - 64AH2247 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 77V, 1812; Voltage Rating Vac Bourns
64AH2247
Varistor, Aec-Q200, Mlv, 77V, 1812; Voltage Rating Vac Bourns 64AH2247
VARISTOR, AEC-Q200, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2246
Product Name Varistor, Aec-Q200, Mlv, 77V, 1812; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

100V 250MW Diode and Rectifier - 284-SMP1321-079LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details