Bourns, Inc. Varistor, Aec-Q200, Mlv, 77V, 1206; Voltage Rating Vac Bourns AV30K1206201NIR1

Description
VARISTOR, AEC-Q200, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 77V, 1206; Voltage Rating Vac Bourns - 64AH2243 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 77V, 1206; Voltage Rating Vac Bourns
64AH2243
Varistor, Aec-Q200, Mlv, 77V, 1206; Voltage Rating Vac Bourns 64AH2243
VARISTOR, AEC-Q200, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 77V, 1206; Voltage Rating Vac Bourns - 64AH2242 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 77V, 1206; Voltage Rating Vac Bourns
64AH2242
Varistor, Aec-Q200, Mlv, 77V, 1206; Voltage Rating Vac Bourns 64AH2242
VARISTOR, AEC-Q200, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:AV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2243
Product Name Varistor, Aec-Q200, Mlv, 77V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details