Bourns, Inc. Varistor, Aec-Q200, Mlv, 54V, 1812; Voltage Rating Vac Bourns AV20K1812801NIR1

Description
VARISTOR, AEC-Q200, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 54V, 1812; Voltage Rating Vac Bourns - 64AH2239 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 54V, 1812; Voltage Rating Vac Bourns
64AH2239
Varistor, Aec-Q200, Mlv, 54V, 1812; Voltage Rating Vac Bourns 64AH2239
VARISTOR, AEC-Q200, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 54V, 1812; Voltage Rating Vac Bourns - 64AH2238 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 54V, 1812; Voltage Rating Vac Bourns
64AH2238
Varistor, Aec-Q200, Mlv, 54V, 1812; Voltage Rating Vac Bourns 64AH2238
VARISTOR, AEC-Q200, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2239
Product Name Varistor, Aec-Q200, Mlv, 54V, 1812; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4983 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 2 mA
View Details
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6.5 volts
View Details