Bourns, Inc. Varistors, MOVs AV20K1206201NIR1HT

Description
22V 200A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote Datasheet
Description
22V 200A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 118-AV20K1206201NIR1HTTR-ND - DigiKey
Thief River Falls, MN, United States
22V 200A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

22V 200A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Varistors, MOVs - 118-AV20K1206201NIR1HTDKR-ND - DigiKey
Thief River Falls, MN, United States
22V 200A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

22V 200A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Varistors, MOVs - 118-AV20K1206201NIR1HTCT-ND - DigiKey
Thief River Falls, MN, United States
22V 200A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

22V 200A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Varistor, Aec-Q200, Mlv, 54V, 1206 Rohs Compliant Bourns - 68AH8899 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 54V, 1206 Rohs Compliant Bourns
68AH8899
Varistor, Aec-Q200, Mlv, 54V, 1206 Rohs Compliant Bourns 68AH8899
VARISTOR, AEC-Q200, MLV, 54V, 1206 ROHS COMPLIANT: YES

VARISTOR, AEC-Q200, MLV, 54V, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number 118-AV20K1206201NIR1HTTR-ND 68AH8899
Product Name Varistors, MOVs Varistor, Aec-Q200, Mlv, 54V, 1206 Rohs Compliant Bourns
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 535-AMCV-SS1206-380-501KTTR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
Varistors Varistor CN2220S14EAUTOE2G2K2 - 3410-B72542V3140S572 - Utmel Electronic Limited
Specs
Operating DC Voltage 16 volts
Operating AC Voltage 14 volts
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details