Win Source Part Number: 1127391-AV20K1206201
Category: Circuit Protection>TVS - Varistors, MOVs
Series: AVHT
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 780 pF @ 1 kHz
Varistor Voltage (Min): 19.8 V
Varistor Voltage (Typ): 22 V
Varistor Voltage (Max): 24.2 V
Current - Surge: 200 A
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Energy: 1.6J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Other Names: 118-AV20K1206201NIR1
Circuit Protection - TVS - Varistors, MOVs
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1127391-AV20K1206201NIR1HT | AV20K1206201NIR1HT |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - TVS - Varistors, MOVs |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |