Bourns, Inc. Varistor, Aec-Q200, Mlv, 54V, 1206; Voltage Rating Vac Bourns AV20K1206201NIR1

Description
VARISTOR, AEC-Q200, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 54V, 1206; Voltage Rating Vac Bourns - 64AH2234 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 54V, 1206; Voltage Rating Vac Bourns
64AH2234
Varistor, Aec-Q200, Mlv, 54V, 1206; Voltage Rating Vac Bourns 64AH2234
VARISTOR, AEC-Q200, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 54V, 1206; Voltage Rating Vac Bourns - 64AH2235 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 54V, 1206; Voltage Rating Vac Bourns
64AH2235
Varistor, Aec-Q200, Mlv, 54V, 1206; Voltage Rating Vac Bourns 64AH2235
VARISTOR, AEC-Q200, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2234
Product Name Varistor, Aec-Q200, Mlv, 54V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diode - 217410207 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details