Bourns, Inc. Varistor, Aec-Q200, Mlv, 44V, 1812; Voltage Rating Vac Bourns AV17K1812801NIR1

Description
VARISTOR, AEC-Q200, MLV, 44V, 1812; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 44V, 1812; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 44V, 1812; Voltage Rating Vac Bourns - 64AH2231 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 44V, 1812; Voltage Rating Vac Bourns
64AH2231
Varistor, Aec-Q200, Mlv, 44V, 1812; Voltage Rating Vac Bourns 64AH2231
VARISTOR, AEC-Q200, MLV, 44V, 1812; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 44V, 1812; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 44V, 1812; Voltage Rating Vac Bourns - 64AH2230 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 44V, 1812; Voltage Rating Vac Bourns
64AH2230
Varistor, Aec-Q200, Mlv, 44V, 1812; Voltage Rating Vac Bourns 64AH2230
VARISTOR, AEC-Q200, MLV, 44V, 1812; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 44V, 1812; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2231
Product Name Varistor, Aec-Q200, Mlv, 44V, 1812; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 32 volts
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details