Bourns, Inc. Varistor, Aec-Q200, Mlv, 44V, 1206; Voltage Rating Vac Bourns AV17K1206201NIR1

Description
VARISTOR, AEC-Q200, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 44V, 1206; Voltage Rating Vac Bourns - 64AH2227 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 44V, 1206; Voltage Rating Vac Bourns
64AH2227
Varistor, Aec-Q200, Mlv, 44V, 1206; Voltage Rating Vac Bourns 64AH2227
VARISTOR, AEC-Q200, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 44V, 1206; Voltage Rating Vac Bourns - 64AH2226 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 44V, 1206; Voltage Rating Vac Bourns
64AH2226
Varistor, Aec-Q200, Mlv, 44V, 1206; Voltage Rating Vac Bourns 64AH2226
VARISTOR, AEC-Q200, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2227
Product Name Varistor, Aec-Q200, Mlv, 44V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
QPL High Voltage Diode - JANTX1N6525 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details