Bourns, Inc. Varistors AV14K2220122NIR1HT

Description
Varistors AVHT Auto SMD NISn 14V 2220
Request a Quote
Description
Varistors AVHT Auto SMD NISn 14V 2220
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Varistors - 2111063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
2111063
Varistors 2111063
Varistors AVHT Auto SMD NISn 14V 2220

Varistors AVHT Auto SMD NISn 14V 2220

Supplier's Site
Varistors - 2111064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
2111064
Varistors 2111064
Varistors AVHT Auto SMD NISn 14V 2220

Varistors AVHT Auto SMD NISn 14V 2220

Supplier's Site
Varistors - 2111064P - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
2111064P
Varistors 2111064P
Varistors AVHT Auto SMD NISn 14V 2220

Varistors AVHT Auto SMD NISn 14V 2220

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 2111063 2111064P
Product Name Varistors Varistors
Package Size 2220 (5650m)
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Size 1812 (4532m)
Standards and Certifications RoHS
View Details
 - VMO07 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details
 - AC Power 4 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
TPMOV (Thermally Protected MOV) - 510TPMOV - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 510 volts
Tj -40 to 85 C (-40 to 185 F)
View Details