Win Source Part Number: 1133250-AV14K2220122
Category: Circuit Protection>TVS - Varistors, MOVs
Series: AVHT
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 10000 pF @ 1 kHz
Varistor Voltage (Min): 21.6 V
Varistor Voltage (Typ): 24 V
Varistor Voltage (Max): 26.4 V
Current - Surge: 1.2 kA
Maximum AC Volts: 14 V
Maximum DC Volts: 16 V
Energy: 5.8J
Mounting Type: Surface Mount, MLCV
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Other Names: 118-AV14K2220122NIR1
Circuit Protection - TVS - Varistors, MOVs
VARISTOR, AEC-Q200, MLV, 40V, 2220 ROHS COMPLIANT: YES
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1133250-AV14K2220122NIR1HT | AV14K2220122NIR1HT | 68AH8883 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - TVS - Varistors, MOVs | Varistor, Aec-Q200, Mlv, 40V, 2220 Rohs Compliant Bourns |
| Package | 2220 (5750 Metric) | Surface Mount, MLCV |