Bourns, Inc. Varistor, Aec-Q200, Mlv, 40V, 1812; Voltage Rating Vac Bourns AV14K1812801NIR1

Description
VARISTOR, AEC-Q200, MLV, 40V, 1812; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 40V, 1812; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 40V, 1812; Voltage Rating Vac Bourns - 64AH2221 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 40V, 1812; Voltage Rating Vac Bourns
64AH2221
Varistor, Aec-Q200, Mlv, 40V, 1812; Voltage Rating Vac Bourns 64AH2221
VARISTOR, AEC-Q200, MLV, 40V, 1812; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 40V, 1812; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 40V, 1812; Voltage Rating Vac Bourns - 64AH2220 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 40V, 1812; Voltage Rating Vac Bourns
64AH2220
Varistor, Aec-Q200, Mlv, 40V, 1812; Voltage Rating Vac Bourns 64AH2220
VARISTOR, AEC-Q200, MLV, 40V, 1812; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 40V, 1812; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2221
Product Name Varistor, Aec-Q200, Mlv, 40V, 1812; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - NC303R - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
RF Diodes - 863-1096-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers