Bourns, Inc. Varistor, Aec-Q200, Mlv, 40V, 1210; Voltage Rating Vac Bourns AV14K1210401NIR1

Description
VARISTOR, AEC-Q200, MLV, 40V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 40V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 40V, 1210; Voltage Rating Vac Bourns - 64AH2218 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 40V, 1210; Voltage Rating Vac Bourns
64AH2218
Varistor, Aec-Q200, Mlv, 40V, 1210; Voltage Rating Vac Bourns 64AH2218
VARISTOR, AEC-Q200, MLV, 40V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 40V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 40V, 1210; Voltage Rating Vac Bourns - 64AH2219 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 40V, 1210; Voltage Rating Vac Bourns
64AH2219
Varistor, Aec-Q200, Mlv, 40V, 1210; Voltage Rating Vac Bourns 64AH2219
VARISTOR, AEC-Q200, MLV, 40V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 40V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2218
Product Name Varistor, Aec-Q200, Mlv, 40V, 1210; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6513 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details