Bourns, Inc. Thermal Fuses AC85ABD

Description
Thermal Cut-offs Super HC TCO 85C
Request a Quote Datasheet
Description
Thermal Cut-offs Super HC TCO 85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Fuses - 2586356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586356
Thermal Fuses 2586356
Thermal Cut-offs Super HC TCO 85C

Thermal Cut-offs Super HC TCO 85C

Supplier's Site
Thermal Fuses - 2586357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586357
Thermal Fuses 2586357
Thermal Cut-offs Super HC TCO 85C

Thermal Cut-offs Super HC TCO 85C

Supplier's Site
Circuit Protection - Thermal Cutoffs (Thermal Fuses) - 1361830-AC85ABD - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
1361830-AC85ABD
Circuit Protection - Thermal Cutoffs (Thermal Fuses) 1361830-AC85ABD
Win Source Part Number: 1361830-AC85ABD Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses) Fake Threat In the Open Market: 35 pct. Type: Breaker MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: AC Package: Bag Product Status: Active Package / Case: Nonstandard HTSUS: 8536.20.0040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 35 A Voltage Rating - DC: 28 Approval Agency: cUL, TUV, UL Rated Functioning Temperature: 85°C (185°F) Reset Temperature: 40°C (104°F)

Win Source Part Number: 1361830-AC85ABD
Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Fake Threat In the Open Market: 35 pct.
Type: Breaker
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: AC
Package: Bag
Product Status: Active
Package / Case: Nonstandard
HTSUS: 8536.20.0040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 35 A
Voltage Rating - DC: 28
Approval Agency: cUL, TUV, UL
Rated Functioning Temperature: 85°C (185°F)
Reset Temperature: 40°C (104°F)

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
146-AC85ABD
Circuit Protection Fuse 146-AC85ABD
THERMOSTAT 85DEG C NC STRAP SLDR Product overview: AC85ABD from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-AC85ABD can be used for catalog matching and distributor lookup.

THERMOSTAT 85DEG C NC STRAP SLDR Product overview: AC85ABD from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-AC85ABD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
AC85ABD
Circuit Protection - Thermal Cutoffs (Thermal Fuses) AC85ABD
THERMOSTAT 85DEG C NC STRAP SLDR

THERMOSTAT 85DEG C NC STRAP SLDR

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 2586356 1361830-AC85ABD 146-AC85ABD AC85ABD
Product Name Thermal Fuses Circuit Protection - Thermal Cutoffs (Thermal Fuses) Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details