FIXED IND 23NH 4.4A 10MOHM SMD
FIXED IND 23NH 4.4A 10MOHM SMD
FIXED IND 23NH 4.4A 10MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-AC2218SQ-23NJCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Air |
| Configuration | Fixed |