FIXED IND 11.2NH 2.7A 6.3MOHM
FIXED IND 11.2NH 2.7A 6.3MOHM
FIXED IND 11.2NH 2.7A 6.3MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-AC1615SQ-11NJCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Air |
| Configuration | Fixed |