250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug
POTENTIOMETER, GUITAR, 250KOHM 10%, 50mW; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:250mW; Resistance Tolerance:± 10%; Product Range:95 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 250K OHM 1/4W PLASTIC LOG
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 95Z1D-Z33-EA0/304L-ND | 79R7415 | 95Z1D-Z33-EA0/304L |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometer, Guitar, 250Kohm 10%, 50Mw; Track Resistance Bourns | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Log / Audio |