Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 95A1D-Z28-EA0/303L

Description
Win Source Part Number: 1041885-95A1D-Z28-EA 0/303L Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: Pro Audio 95 Premium Termination Style: Solder Lug Package: Bulk Standard Package: 50 Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.25W, 1/4W Actuator Type: Round Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 500k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Logarithmic Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): P160KNP-0QC20B500K; P160KNP-0EC15B500K; P231-QC20AR500K; PDB241-GTR01-504A2; PDA241-SRT00-504A2; PDB241-E420K-504A295 A1D-Z28-EA0/303L.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 95A1DZ28EA0303L Base Product Number: 95A1D
Request a Quote Datasheet
Description
Win Source Part Number: 1041885-95A1D-Z28-EA 0/303L Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: Pro Audio 95 Premium Termination Style: Solder Lug Package: Bulk Standard Package: 50 Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.25W, 1/4W Actuator Type: Round Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 500k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Logarithmic Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): P160KNP-0QC20B500K; P160KNP-0EC15B500K; P231-QC20AR500K; PDB241-GTR01-504A2; PDA241-SRT00-504A2; PDB241-E420K-504A295 A1D-Z28-EA0/303L.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 95A1DZ28EA0303L Base Product Number: 95A1D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1041885-95A1D-Z28-EA0/303L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1041885-95A1D-Z28-EA0/303L
Win Source Part Number: 1041885-95A1D-Z28-EA 0/303L Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: Pro Audio 95 Premium Termination Style: Solder Lug Package: Bulk Standard Package: 50 Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.25W, 1/4W Actuator Type: Round Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 500k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Logarithmic Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): P160KNP-0QC20B500K; P160KNP-0EC15B500K; P231-QC20AR500K; PDB241-GTR01-504A2; PDA241-SRT00-504A2; PDB241-E420K-504A295 A1D-Z28-EA0/303L.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 95A1DZ28EA0303L Base Product Number: 95A1D

Win Source Part Number: 1041885-95A1D-Z28-EA0/303L
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: Pro Audio 95 Premium
Termination Style: Solder Lug
Package: Bulk
Standard Package: 50
Tolerance: ±20%
Temperature Coefficient: ±1000ppm/°C
Power (Watts): 0.25W, 1/4W
Actuator Type: Round
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 500k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Conductive Plastic
Taper: Logarithmic
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): P160KNP-0QC20B500K; P160KNP-0EC15B500K; P231-QC20AR500K; PDB241-GTR01-504A2; PDA241-SRT00-504A2; PDB241-E420K-504A295A1D-Z28-EA0/303L.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: 95A1DZ28EA0303L
Base Product Number: 95A1D

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 95A1D-Z28-EA0/303L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
95A1D-Z28-EA0/303L-ND
Rotary Potentiometers, Rheostats 95A1D-Z28-EA0/303L-ND
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug

500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 95A1D-Z28-EA0/303L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
95A1D-Z28-EA0/303L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 95A1D-Z28-EA0/303L
POT 500K OHM 1/4W PLASTIC LOG

POT 500K OHM 1/4W PLASTIC LOG

Supplier's Site
Rotary Potentiometer, Guitar, 95 Series, 500 Kohm, Logarithmic, 1, 250 Mw, Bushing Rohs Compliant Bourns - 95M3779 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Guitar, 95 Series, 500 Kohm, Logarithmic, 1, 250 Mw, Bushing Rohs Compliant Bourns
95M3779
Rotary Potentiometer, Guitar, 95 Series, 500 Kohm, Logarithmic, 1, 250 Mw, Bushing Rohs Compliant Bourns 95M3779
Rotary Potentiometer, Guitar, 95 Series, 500 kohm, Logarithmic, 1, 250 mW, Bushing RoHS Compliant: Yes

Rotary Potentiometer, Guitar, 95 Series, 500 kohm, Logarithmic, 1, 250 mW, Bushing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1041885-95A1D-Z28-EA0/303L 95A1D-Z28-EA0/303L-ND 95A1D-Z28-EA0/303L 95M3779
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, Guitar, 95 Series, 500 Kohm, Logarithmic, 1, 250 Mw, Bushing Rohs Compliant Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer
Resistance Range 500000 ohms 500000 ohms 500000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details