Bourns, Inc. Rotary Potentiometers, Rheostats 95A1D-Z28-EA0/302L

Description
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug
Request a Quote Datasheet
Description
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 95A1D-Z28-EA0/302L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
95A1D-Z28-EA0/302L-ND
Rotary Potentiometers, Rheostats 95A1D-Z28-EA0/302L-ND
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug

500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 95A1D-Z28-EA0/302L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
95A1D-Z28-EA0/302L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 95A1D-Z28-EA0/302L
POT 500K OHM 1/4W PLASTIC LOG

POT 500K OHM 1/4W PLASTIC LOG

Supplier's Site
Potentiometer, Guitar, 500Kohm 20%, 50Mw; Track Resistance Bourns - 33M7132 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Guitar, 500Kohm 20%, 50Mw; Track Resistance Bourns
33M7132
Potentiometer, Guitar, 500Kohm 20%, 50Mw; Track Resistance Bourns 33M7132
POTENTIOMETER, GUITAR, 500KOHM 20%, 50mW; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:95 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER, GUITAR, 500KOHM 20%, 50mW; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:95 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 95A1D-Z28-EA0/302L-ND 95A1D-Z28-EA0/302L 33M7132
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Guitar, 500Kohm 20%, 50Mw; Track Resistance Bourns
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details