POT 250K OHM 1/4W PLASTIC LOG Product overview: 95A1D-Z28-EA0/301L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-95A1D-Z28-EA0/301
250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug
POTENTIOMETER, GUITAR, 250KOHM 20%, 250mW; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:95 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes
POT 250K OHM 1/4W PLASTIC LOG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-95A1D-Z28-EA0/301L | 95A1D-Z28-EA0/301L-ND | 33M7131 | 95A1D-Z28-EA0/301L |
| Product Name | 4W Rheostat | Rotary Potentiometers, Rheostats | Potentiometer, Guitar, 250Kohm 20%, 250Mw; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Polymer | Conductive Plastic | ||
| Resistance Range | 250000 ohms | 250000 ohms | 250000 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Operating AC Voltage | 350 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |