Bourns, Inc. 2W Rheostat 95A1A-B24-A20L

Description
POT 100K OHM 2W CERMET LINEAR Product overview: 95A1A-B24-A20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-95A1A-B24-A20L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 100K OHM 2W CERMET LINEAR Product overview: 95A1A-B24-A20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-95A1A-B24-A20L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-95A1A-B24-A20L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 100K OHM 2W CERMET LINEAR Product overview: 95A1A-B24-A20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-95A1A-B24-A20L can be used for catalog matching and distributor lookup.

POT 100K OHM 2W CERMET LINEAR Product overview: 95A1A-B24-A20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-95A1A-B24-A20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 7899475P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7899475P
Potentiometers 7899475P
95 Linear Cermet potentiometer 100K 10%

95 Linear Cermet potentiometer 100K 10%

Supplier's Site
Potentiometers - 7899475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7899475
Potentiometers 7899475
Bourns 95A1A-B24-A20L Potentiometer

Bourns 95A1A-B24-A20L Potentiometer

Supplier's Site
Potentiometers - 1675477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1675477
Potentiometers 1675477
95 Linear Cermet potentiometer 100K 10%

95 Linear Cermet potentiometer 100K 10%

Supplier's Site
Rotary Potentiometers, Rheostats - 95A1A-B24-A20L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
95A1A-B24-A20L-ND
Rotary Potentiometers, Rheostats 95A1A-B24-A20L-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 95A1A-B24-A20L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
95A1A-B24-A20L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 95A1A-B24-A20L
POT 100K OHM 2W CERMET LINEAR

POT 100K OHM 2W CERMET LINEAR

Supplier's Site
Pot, Linear, 100K, 2W, 10%, Slotted; Track Resistance Bourns - 17M5547 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 100K, 2W, 10%, Slotted; Track Resistance Bourns
17M5547
Pot, Linear, 100K, 2W, 10%, Slotted; Track Resistance Bourns 17M5547
POT, LINEAR, 100K, 2W, 10%, SLOTTED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:95 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

POT, LINEAR, 100K, 2W, 10%, SLOTTED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:95 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-95A1A-B24-A20L 7899475P 7899475 95A1A-B24-A20L-ND 95A1A-B24-A20L 17M5547
Product Name 2W Rheostat Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Linear, 100K, 2W, 10%, Slotted; Track Resistance Bourns
Technology / Construction Cermet Cermet
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 2 watts 2 watts 2 watts
Operating AC Voltage 350 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details