Bourns 93R1A-R22-A20L Potentiometer
93R side adj cermet trimmer,100K,12.5mm
93R side adj cermet trimmer,100K,12.5mm
POT 100K OHM 2W CERMET LINEAR Product overview: 93R1A-R22-A20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-93R1A-R22-A20L can be used for catalog matching and distributor lookup.
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
POTENTIOMETER, LINEAR, 100K, 2W, PANEL; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:93 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
POT 100K OHM 2W CERMET LINEAR
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 5225333 | 5225333P | 84-93R1A-R22-A20L | 93R1A-R22-A20L-ND | 06X9482 | 93R1A-R22-A20L |
| Product Name | Potentiometers | Potentiometers | 2W Rheostat | Rotary Potentiometers, Rheostats | Potentiometer, Linear, 100K, 2W, Panel; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); ThroughHole; Pin | Pin | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |