Bourns, Inc. 2W Rheostat 93A1A-B28-A13L

Description
POT 5K OHM 2W CERMET LINEAR Product overview: 93A1A-B28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-93A1A-B28-A13L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 2W CERMET LINEAR Product overview: 93A1A-B28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-93A1A-B28-A13L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-93A1A-B28-A13L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 2W CERMET LINEAR Product overview: 93A1A-B28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-93A1A-B28-A13L can be used for catalog matching and distributor lookup.

POT 5K OHM 2W CERMET LINEAR Product overview: 93A1A-B28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-93A1A-B28-A13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 8274965P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8274965P
Potentiometers 8274965P
93 Linear Cermet potentiometer 5K 10%

93 Linear Cermet potentiometer 5K 10%

Supplier's Site
Potentiometers - 8274965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8274965
Potentiometers 8274965
Bourns 93A1A-B28-A13L Potentiometer

Bourns 93A1A-B28-A13L Potentiometer

Supplier's Site
Potentiometers - 1616910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1616910
Potentiometers 1616910
93 Linear Cermet potentiometer 5K 10%

93 Linear Cermet potentiometer 5K 10%

Supplier's Site
Rotary Potentiometers, Rheostats - 93A1A-B28-A13L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
93A1A-B28-A13L-ND
Rotary Potentiometers, Rheostats 93A1A-B28-A13L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Rotary Potentiometer, Cermet, 93 Series, 5 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Bourns - 42Y2141 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, 93 Series, 5 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Bourns
42Y2141
Rotary Potentiometer, Cermet, 93 Series, 5 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Bourns 42Y2141
Rotary Potentiometer, Cermet, 93 Series, 5 kohm, Linear, 1, 2 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, 93 Series, 5 kohm, Linear, 1, 2 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 93A1A-B28-A13L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
93A1A-B28-A13L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 93A1A-B28-A13L
POT 5K OHM 2W CERMET LINEAR

POT 5K OHM 2W CERMET LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-93A1A-B28-A13L 8274965P 8274965 93A1A-B28-A13L-ND 42Y2141 93A1A-B28-A13L
Product Name 2W Rheostat Potentiometers Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometer, Cermet, 93 Series, 5 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Power Rating 2 watts 2 watts
Operating AC Voltage 350 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details