Bourns, Inc. Fixed Inductors 9310-20-RC

Description
2.2µH Unshielded Wirewound Inductor 435mA 950mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 435mA 950mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9310-20-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9310-20-RC-ND
Fixed Inductors 9310-20-RC-ND
2.2µH Unshielded Wirewound Inductor 435mA 950mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 435mA 950mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 9310-20-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J333JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details