Bourns, Inc. Fixed Inductors 9310-12

Description
1µH Unshielded Wirewound Inductor 830mA 290mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 830mA 290mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9310-12-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9310-12-ND
Fixed Inductors 9310-12-ND
1µH Unshielded Wirewound Inductor 830mA 290mOhm Max Axial

1µH Unshielded Wirewound Inductor 830mA 290mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 9310-12-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1676949-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details