Bourns, Inc. Fixed Inductors 9310-06

Description
470nH Unshielded Wirewound Inductor 1.225A 120mOhm Max Axial
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 1.225A 120mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9310-06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9310-06-ND
Fixed Inductors 9310-06-ND
470nH Unshielded Wirewound Inductor 1.225A 120mOhm Max Axial

470nH Unshielded Wirewound Inductor 1.225A 120mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 9310-06-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details