POT 10K OHM 1W PLASTIC LINEAR Product overview: 92A1A-B24-B15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-92A1A-B24-B15L can be used for catalog matching and distributor lookup.
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Hook
POT 10K OHM 1W PLASTIC LINEAR
Rotary Potentiometer, Conductive Plastic, 92 Series, 10 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-92A1A-B24-B15L | 118-92A1A-B24-B15L-ND | 92A1A-B24-B15L | 06X9473 |
| Product Name | 1W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Conductive Plastic, 92 Series, 10 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Bourns |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Power Rating | 1 watts | 1 watts | ||
| Standards and Certifications | RoHS | RoHS | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |