Bourns, Inc. 8.2MH 26MA 119 OHM Inductor and Choke 9250A-825-RC

Description
FIXED IND 8.2MH 26MA 119 OHM TH Product overview: 9250A-825-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2MH, 26MA, 119 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2MH, 26MA, 119 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-825-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2MH 26MA 119 OHM TH Product overview: 9250A-825-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2MH, 26MA, 119 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2MH, 26MA, 119 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-825-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2MH 26MA 119 OHM Inductor and Choke - 71-9250A-825-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2MH 26MA 119 OHM Inductor and Choke
71-9250A-825-RC
8.2MH 26MA 119 OHM Inductor and Choke 71-9250A-825-RC
FIXED IND 8.2MH 26MA 119 OHM TH Product overview: 9250A-825-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2MH, 26MA, 119 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2MH, 26MA, 119 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-825-RC can be used for catalog matching and distributor lookup.

FIXED IND 8.2MH 26MA 119 OHM TH Product overview: 9250A-825-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2MH, 26MA, 119 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2MH, 26MA, 119 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-825-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10133-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10133-ND
Fixed Inductors M10133-ND
8.2mH Shielded Molded Inductor 26mA 119Ohm Max Axial

8.2mH Shielded Molded Inductor 26mA 119Ohm Max Axial

Buy Now Datasheet
Choke, 8.2Mh, +10%, 540Khz, Axial; Product Range Bourns Jw Miller - 86K8311 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 8.2Mh, +10%, 540Khz, Axial; Product Range Bourns Jw Miller
86K8311
Choke, 8.2Mh, +10%, 540Khz, Axial; Product Range Bourns Jw Miller 86K8311
CHOKE, 8.2MH, +10%, 540KHZ, AXIAL; Product Range:9250A Series; Inductance:8.2mH; DC Current Rating:26mA; DC Resistance Max:119ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:540kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 8.2MH, +10%, 540KHZ, AXIAL; Product Range:9250A Series; Inductance:8.2mH; DC Current Rating:26mA; DC Resistance Max:119ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:540kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-9250A-825-RC M10133-ND 86K8311
Product Name 8.2MH 26MA 119 OHM Inductor and Choke Fixed Inductors Choke, 8.2Mh, +10%, 540Khz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 8200 microH 8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details