Bourns, Inc. Fixed Inductors 9250A-823-RC

Description
82µH Shielded Molded Inductor 180mA 2.44Ohm Max Axial
Request a Quote Datasheet
Description
82µH Shielded Molded Inductor 180mA 2.44Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10131-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10131-ND
Fixed Inductors M10131-ND
82µH Shielded Molded Inductor 180mA 2.44Ohm Max Axial

82µH Shielded Molded Inductor 180mA 2.44Ohm Max Axial

Buy Now Datasheet
Choke, 82Uh, +10%, 10.5Mhz, Axial; Product Range Bourns Jw Miller - 86K8307 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 82Uh, +10%, 10.5Mhz, Axial; Product Range Bourns Jw Miller
86K8307
Choke, 82Uh, +10%, 10.5Mhz, Axial; Product Range Bourns Jw Miller 86K8307
CHOKE, 82UH, +10%, 10.5MHz, AXIAL; Product Range:9250A Series; Inductance:82µH; DC Current Rating:180mA; DC Resistance Max:2.44ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:10.5MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 82UH, +10%, 10.5MHz, AXIAL; Product Range:9250A Series; Inductance:82µH; DC Current Rating:180mA; DC Resistance Max:2.44ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:10.5MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10131-ND 86K8307
Product Name Fixed Inductors Choke, 82Uh, +10%, 10.5Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details