Bourns, Inc. Fixed Inductors 9250A-822-RC

Description
8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10130-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10130-ND
Fixed Inductors M10130-ND
8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial

8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial

Buy Now Datasheet
Choke, 8.2Uh, +10%, 50Mhz, Axial; Product Range Bourns Jw Miller - 86K8305 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 8.2Uh, +10%, 50Mhz, Axial; Product Range Bourns Jw Miller
86K8305
Choke, 8.2Uh, +10%, 50Mhz, Axial; Product Range Bourns Jw Miller 86K8305
CHOKE, 8.2UH, +10%, 50MHz, AXIAL; Product Range:9250A Series; Inductance:8.2µH; DC Current Rating:250mA; DC Resistance Max:1.32ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:50MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 8.2UH, +10%, 50MHz, AXIAL; Product Range:9250A Series; Inductance:8.2µH; DC Current Rating:250mA; DC Resistance Max:1.32ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:50MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10130-ND 86K8305
Product Name Fixed Inductors Choke, 8.2Uh, +10%, 50Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details