Bourns, Inc. Fixed Inductors 9250A-684-RC

Description
680µH Shielded Molded Inductor 80mA 11.8Ohm Max Axial
Request a Quote Datasheet
Description
680µH Shielded Molded Inductor 80mA 11.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10126-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10126-ND
Fixed Inductors M10126-ND
680µH Shielded Molded Inductor 80mA 11.8Ohm Max Axial

680µH Shielded Molded Inductor 80mA 11.8Ohm Max Axial

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 9250A-684-RC
1011391-9250A-684-RC
Fixed Inductors - 9250A-684-RC 1011391-9250A-684-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1011391-9250A-684-RC Packaging: Bulk Type: Molded Current Rating: 80mA Inductance: 680μH Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 50mA Q @ Freq: 60 @ 790kHz Frequency - Self Resonant: 4.5MHz Frequency - Test: 790kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.8 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: Axial Dimension: 0.162" Dia x 0.410" L (4.11mm x 10.41mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1011391-9250A-684-RC
Packaging: Bulk
Type: Molded
Current Rating: 80mA
Inductance: 680μH
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 50mA
Q @ Freq: 60 @ 790kHz
Frequency - Self Resonant: 4.5MHz
Frequency - Test: 790kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11.8 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: Axial
Dimension: 0.162" Dia x 0.410" L (4.11mm x 10.41mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
680UH 80MA 11.8 OHM Inductor and Choke - 71-9250A-684-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 80MA 11.8 OHM Inductor and Choke
71-9250A-684-RC
680UH 80MA 11.8 OHM Inductor and Choke 71-9250A-684-RC
FIXED IND 680UH 80MA 11.8 OHM TH Product overview: 9250A-684-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 80MA, 11.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 80MA, 11.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-684-RC can be used for catalog matching and distributor lookup.

FIXED IND 680UH 80MA 11.8 OHM TH Product overview: 9250A-684-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 80MA, 11.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 80MA, 11.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-684-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 680Uh, +10%, 4.5Mhz, Axial; Product Range Bourns Jw Miller - 86K8297 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 680Uh, +10%, 4.5Mhz, Axial; Product Range Bourns Jw Miller
86K8297
Choke, 680Uh, +10%, 4.5Mhz, Axial; Product Range Bourns Jw Miller 86K8297
CHOKE, 680UH, +10%, 4.5MHz, AXIAL; Product Range:9250A Series; Inductance:680µH; DC Current Rating:80mA; DC Resistance Max:11.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4.5MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 680UH, +10%, 4.5MHz, AXIAL; Product Range:9250A Series; Inductance:680µH; DC Current Rating:80mA; DC Resistance Max:11.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4.5MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10126-ND 1011391-9250A-684-RC 71-9250A-684-RC 86K8297
Product Name Fixed Inductors Fixed Inductors - 9250A-684-RC 680UH 80MA 11.8 OHM Inductor and Choke Choke, 680Uh, +10%, 4.5Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data