Bourns, Inc. Fixed Inductors 9250A-683-RC

Description
68µH Shielded Molded Inductor 170mA 2.7Ohm Max Axial
Request a Quote Datasheet
Description
68µH Shielded Molded Inductor 170mA 2.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9250A-683-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9250A-683-RC-ND
Fixed Inductors 9250A-683-RC-ND
68µH Shielded Molded Inductor 170mA 2.7Ohm Max Axial

68µH Shielded Molded Inductor 170mA 2.7Ohm Max Axial

Buy Now Datasheet
68UH 170MA 2.7 OHM Inductor and Choke - 71-9250A-683-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 170MA 2.7 OHM Inductor and Choke
71-9250A-683-RC
68UH 170MA 2.7 OHM Inductor and Choke 71-9250A-683-RC
FIXED IND 68UH 170MA 2.7 OHM TH Product overview: 9250A-683-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 170MA, 2.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 170MA, 2.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-683-RC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 170MA 2.7 OHM TH Product overview: 9250A-683-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 170MA, 2.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 170MA, 2.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-683-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 9250A-683-RC
1011389-9250A-683-RC
Fixed Inductors - 9250A-683-RC 1011389-9250A-683-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1011389-9250A-683-RC Packaging: Bulk Type: Molded Current Rating: 170mA Inductance: 68μH Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 150mA Q @ Freq: 50 @ 2.5MHz Frequency - Self Resonant: 21MHz Frequency - Test: 2.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.7 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: Axial Dimension: 0.162" Dia x 0.410" L (4.11mm x 10.41mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1011389-9250A-683-RC
Packaging: Bulk
Type: Molded
Current Rating: 170mA
Inductance: 68μH
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 150mA
Q @ Freq: 50 @ 2.5MHz
Frequency - Self Resonant: 21MHz
Frequency - Test: 2.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.7 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: Axial
Dimension: 0.162" Dia x 0.410" L (4.11mm x 10.41mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 9250A-683-RC-ND 71-9250A-683-RC 1011389-9250A-683-RC
Product Name Fixed Inductors 68UH 170MA 2.7 OHM Inductor and Choke Fixed Inductors - 9250A-683-RC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data