Bourns, Inc. Fixed Inductors 9250A-564-RC

Description
560µH Shielded Molded Inductor 90mA 10.5Ohm Max Axial
Request a Quote Datasheet
Description
560µH Shielded Molded Inductor 90mA 10.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10124-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10124-ND
Fixed Inductors M10124-ND
560µH Shielded Molded Inductor 90mA 10.5Ohm Max Axial

560µH Shielded Molded Inductor 90mA 10.5Ohm Max Axial

Buy Now Datasheet
Choke, 560Uh, +10%, 4.7Mhz, Axial; Product Range Bourns Jw Miller - 86K8285 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 560Uh, +10%, 4.7Mhz, Axial; Product Range Bourns Jw Miller
86K8285
Choke, 560Uh, +10%, 4.7Mhz, Axial; Product Range Bourns Jw Miller 86K8285
CHOKE, 560UH, +10%, 4.7MHz, AXIAL; Product Range:9250A Series; Inductance:560µH; DC Current Rating:90mA; DC Resistance Max:10.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4.7MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 560UH, +10%, 4.7MHz, AXIAL; Product Range:9250A Series; Inductance:560µH; DC Current Rating:90mA; DC Resistance Max:10.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4.7MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10124-ND 86K8285
Product Name Fixed Inductors Choke, 560Uh, +10%, 4.7Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 7-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.7 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details