Bourns, Inc. Fixed Inductors 9250A-475-RC

Description
4.7mH Shielded Molded Inductor 31mA 81.6Ohm Max Axial
Request a Quote Datasheet
Description
4.7mH Shielded Molded Inductor 31mA 81.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10121-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10121-ND
Fixed Inductors M10121-ND
4.7mH Shielded Molded Inductor 31mA 81.6Ohm Max Axial

4.7mH Shielded Molded Inductor 31mA 81.6Ohm Max Axial

Buy Now Datasheet
4.7MH 31MA 81.6 OHM Inductor and Choke - 71-9250A-475-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7MH 31MA 81.6 OHM Inductor and Choke
71-9250A-475-RC
4.7MH 31MA 81.6 OHM Inductor and Choke 71-9250A-475-RC
FIXED IND 4.7MH 31MA 81.6 OHM TH Product overview: 9250A-475-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 31MA, 81.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 31MA, 81.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-475-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 31MA 81.6 OHM TH Product overview: 9250A-475-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 31MA, 81.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 31MA, 81.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-475-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 4700Uh, 31Ma, 10% 0.74Mhz; Product Range Bourns Jw Miller - 86K8275 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 4700Uh, 31Ma, 10% 0.74Mhz; Product Range Bourns Jw Miller
86K8275
Rf Choke, 4700Uh, 31Ma, 10% 0.74Mhz; Product Range Bourns Jw Miller 86K8275
RF CHOKE, 4700UH, 31MA, 10% 0.74MHZ; Product Range:9250A Series; Inductance:4.7mH; DC Current Rating:31mA; DC Resistance Max:81.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:740kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

RF CHOKE, 4700UH, 31MA, 10% 0.74MHZ; Product Range:9250A Series; Inductance:4.7mH; DC Current Rating:31mA; DC Resistance Max:81.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:740kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10121-ND 71-9250A-475-RC 86K8275
Product Name Fixed Inductors 4.7MH 31MA 81.6 OHM Inductor and Choke Rf Choke, 4700Uh, 31Ma, 10% 0.74Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Fixed Inductors - 1674-CL0603-J334JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details