Bourns, Inc. Fixed Inductors 9250A-472-RC

Description
4.7µH Shielded Molded Inductor 380mA 550mOhm Max Axial
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 380mA 550mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10118-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10118-ND
Fixed Inductors M10118-ND
4.7µH Shielded Molded Inductor 380mA 550mOhm Max Axial

4.7µH Shielded Molded Inductor 380mA 550mOhm Max Axial

Buy Now Datasheet
4.7UH 380MA 550MOHM Inductor and Choke - 71-9250A-472-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 380MA 550MOHM Inductor and Choke
71-9250A-472-RC
4.7UH 380MA 550MOHM Inductor and Choke 71-9250A-472-RC
FIXED IND 4.7UH 380MA 550MOHM TH Product overview: 9250A-472-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 380MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 380MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-472-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 380MA 550MOHM TH Product overview: 9250A-472-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 380MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 380MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-472-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 4.7Uh, +10%, 70Mhz, Axial; Product Range Bourns Jw Miller - 86K8269 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 4.7Uh, +10%, 70Mhz, Axial; Product Range Bourns Jw Miller
86K8269
Choke, 4.7Uh, +10%, 70Mhz, Axial; Product Range Bourns Jw Miller 86K8269
CHOKE, 4.7UH, +10%, 70MHz, AXIAL; Product Range:9250A Series; Inductance:4.7µH; DC Current Rating:380mA; DC Resistance Max:0.55ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:70MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 4.7UH, +10%, 70MHz, AXIAL; Product Range:9250A Series; Inductance:4.7µH; DC Current Rating:380mA; DC Resistance Max:0.55ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:70MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10118-ND 71-9250A-472-RC 86K8269
Product Name Fixed Inductors 4.7UH 380MA 550MOHM Inductor and Choke Choke, 4.7Uh, +10%, 70Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details