Bourns, Inc. 39UH 205MA 1.93 OHM Inductor and Choke 9250A-393-RC

Description
FIXED IND 39UH 205MA 1.93 OHM TH Product overview: 9250A-393-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 205MA, 1.93 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 205MA, 1.93 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-393-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 205MA 1.93 OHM TH Product overview: 9250A-393-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 205MA, 1.93 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 205MA, 1.93 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-393-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39UH 205MA 1.93 OHM Inductor and Choke - 71-9250A-393-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39UH 205MA 1.93 OHM Inductor and Choke
71-9250A-393-RC
39UH 205MA 1.93 OHM Inductor and Choke 71-9250A-393-RC
FIXED IND 39UH 205MA 1.93 OHM TH Product overview: 9250A-393-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 205MA, 1.93 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 205MA, 1.93 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-393-RC can be used for catalog matching and distributor lookup.

FIXED IND 39UH 205MA 1.93 OHM TH Product overview: 9250A-393-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 205MA, 1.93 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 205MA, 1.93 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-393-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10117-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10117-ND
Fixed Inductors M10117-ND
39µH Shielded Molded Inductor 205mA 1.93Ohm Max Axial

39µH Shielded Molded Inductor 205mA 1.93Ohm Max Axial

Buy Now Datasheet
Inductor, 39Uh, 0.205A, 29Mhz, Axial; Product Range Bourns Jw Miller - 86K8259 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, 0.205A, 29Mhz, Axial; Product Range Bourns Jw Miller
86K8259
Inductor, 39Uh, 0.205A, 29Mhz, Axial; Product Range Bourns Jw Miller 86K8259
INDUCTOR, 39UH, 0.205A, 29MHZ, AXIAL; Product Range:9250A Series; Inductance:39µH; DC Current Rating:205mA; DC Resistance Max:1.93ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:29MHz; Self Resonant Frequency Min:29MHz RoHS Compliant: Yes

INDUCTOR, 39UH, 0.205A, 29MHZ, AXIAL; Product Range:9250A Series; Inductance:39µH; DC Current Rating:205mA; DC Resistance Max:1.93ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:29MHz; Self Resonant Frequency Min:29MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9250A-393-RC M10117-ND 86K8259
Product Name 39UH 205MA 1.93 OHM Inductor and Choke Fixed Inductors Inductor, 39Uh, 0.205A, 29Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 39 microH 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details
Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details