Bourns, Inc. Fixed Inductors 9250A-391-RC

Description
390nH Shielded Molded Inductor 670mA 180mOhm Max Axial
Request a Quote Datasheet
Description
390nH Shielded Molded Inductor 670mA 180mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10115-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10115-ND
Fixed Inductors M10115-ND
390nH Shielded Molded Inductor 670mA 180mOhm Max Axial

390nH Shielded Molded Inductor 670mA 180mOhm Max Axial

Buy Now Datasheet
670MA 180MOHM Inductor and Choke - 71-9250A-391-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MA 180MOHM Inductor and Choke
71-9250A-391-RC
670MA 180MOHM Inductor and Choke 71-9250A-391-RC
FIXED IND 390NH 670MA 180MOHM TH Product overview: 9250A-391-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 670MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-391-RC can be used for catalog matching and distributor lookup.

FIXED IND 390NH 670MA 180MOHM TH Product overview: 9250A-391-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 670MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-391-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10115-ND 71-9250A-391-RC
Product Name Fixed Inductors 670MA 180MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers