Bourns, Inc. Fixed Inductors 9250A-335-RC

Description
3.3mH Shielded Molded Inductor 40mA 53Ohm Max Axial
Request a Quote Datasheet
Description
3.3mH Shielded Molded Inductor 40mA 53Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10113-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10113-ND
Fixed Inductors M10113-ND
3.3mH Shielded Molded Inductor 40mA 53Ohm Max Axial

3.3mH Shielded Molded Inductor 40mA 53Ohm Max Axial

Buy Now Datasheet
3.3MH 40MA 53 OHM Inductor and Choke - 71-9250A-335-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 40MA 53 OHM Inductor and Choke
71-9250A-335-RC
3.3MH 40MA 53 OHM Inductor and Choke 71-9250A-335-RC
FIXED IND 3.3MH 40MA 53 OHM TH Product overview: 9250A-335-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 40MA, 53 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 40MA, 53 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-335-RC can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 40MA 53 OHM TH Product overview: 9250A-335-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 40MA, 53 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 40MA, 53 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-335-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 3.3Mh, +10%, 840Khz, Axial; Product Range Bourns Jw Miller - 86K8251 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 3.3Mh, +10%, 840Khz, Axial; Product Range Bourns Jw Miller
86K8251
Choke, 3.3Mh, +10%, 840Khz, Axial; Product Range Bourns Jw Miller 86K8251
CHOKE, 3.3MH, +10%, 840KHZ, AXIAL; Product Range:9250A Series; Inductance:3.3mH; DC Current Rating:40mA; DC Resistance Max:53ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:840kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 3.3MH, +10%, 840KHZ, AXIAL; Product Range:9250A Series; Inductance:3.3mH; DC Current Rating:40mA; DC Resistance Max:53ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:840kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10113-ND 71-9250A-335-RC 86K8251
Product Name Fixed Inductors 3.3MH 40MA 53 OHM Inductor and Choke Choke, 3.3Mh, +10%, 840Khz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data