Bourns, Inc. 3.3UH 480MA 350MOHM Inductor and Choke 9250A-332-RC

Description
FIXED IND 3.3UH 480MA 350MOHM TH Product overview: 9250A-332-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 480MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 480MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-332-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 480MA 350MOHM TH Product overview: 9250A-332-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 480MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 480MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-332-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 480MA 350MOHM Inductor and Choke - 71-9250A-332-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 480MA 350MOHM Inductor and Choke
71-9250A-332-RC
3.3UH 480MA 350MOHM Inductor and Choke 71-9250A-332-RC
FIXED IND 3.3UH 480MA 350MOHM TH Product overview: 9250A-332-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 480MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 480MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-332-RC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 480MA 350MOHM TH Product overview: 9250A-332-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 480MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 480MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-332-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10110-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10110-ND
Fixed Inductors M10110-ND
3.3µH Shielded Molded Inductor 480mA 350mOhm Max Axial

3.3µH Shielded Molded Inductor 480mA 350mOhm Max Axial

Buy Now Datasheet
Rf Choke, 3.3Uh, 480Ma, 10%, 85Mhz; Product Range Bourns Jw Miller - 86K8245 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 3.3Uh, 480Ma, 10%, 85Mhz; Product Range Bourns Jw Miller
86K8245
Rf Choke, 3.3Uh, 480Ma, 10%, 85Mhz; Product Range Bourns Jw Miller 86K8245
RF CHOKE, 3.3UH, 480MA, 10%, 85MHZ; Product Range:9250A Series; Inductance:3.3µH; DC Current Rating:480mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:85MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

RF CHOKE, 3.3UH, 480MA, 10%, 85MHZ; Product Range:9250A Series; Inductance:3.3µH; DC Current Rating:480mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:85MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-9250A-332-RC M10110-ND 86K8245
Product Name 3.3UH 480MA 350MOHM Inductor and Choke Fixed Inductors Rf Choke, 3.3Uh, 480Ma, 10%, 85Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details